NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors PMSTA3904,135

Description
Win Source Part Number: 1346581-PMSTA3904,13 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Standard Package: 10,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 40 V Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Base Product Number: PMSTA3904 Current - Collector (Ic) (Max): 200 mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Request a Quote Datasheet
Description
Win Source Part Number: 1346581-PMSTA3904,13 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Standard Package: 10,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 40 V Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Base Product Number: PMSTA3904 Current - Collector (Ic) (Max): 200 mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1346581-PMSTA3904,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1346581-PMSTA3904,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1346581-PMSTA3904,135
Win Source Part Number: 1346581-PMSTA3904,13 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Standard Package: 10,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 40 V Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: NXP USA Inc. Base Product Number: PMSTA3904 Current - Collector (Ic) (Max): 200 mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA

Win Source Part Number: 1346581-PMSTA3904,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 10,000
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 300MHz
Mounting Type: Surface Mount
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: PMSTA3904
Current - Collector (Ic) (Max): 200 mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA

Buy Now Datasheet
Single Bipolar Transistors - PMSTA3904,135-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PMSTA3904,135-ND
Single Bipolar Transistors PMSTA3904,135-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SC-70

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMSTA3904,135 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMSTA3904,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMSTA3904,135
TRANS NPN 40V 0.2A SC70

TRANS NPN 40V 0.2A SC70

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1346581-PMSTA3904,135 PMSTA3904,135-ND PMSTA3904,135
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 SOT323; SC-70, SOT-323
IC(max) 200 milliamps 200 milliamps
Power Gain 100 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers
30V 0.1A Bipolar Transistor - 277-BCV62AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details