Acme Chip Technology Co., Limited Datasheets for Small-Signal Bipolar Transistors (BJT)

Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
AUTO AEC-Q 2-IN-1 (POINT-SYM) NP
AUTO AEC-Q 2-IN-1 (POINT-SYM) PN
AUTO AEC-Q 2-IN-1 (POINT-SYMMETR
AUTO AEC-Q NPN + PNP BRT, Q1BSR=
AUTO AEC-Q NPN X 2 Q1BSR=10K, Q2
AUTO AEC-Q TR NPN + PNP BRT, Q1B
AUTO AEC-Q TR NPN + PNP Q1BSR=10
AUTO AEC-Q TR NPN+PNP Q1BSR=2.2K
AUTO AEC-Q TR NPN+PNP Q1BSR=22KO
AUTO AEC-Q TR NPN+PNP Q1BSR=47KO
AUTO AEC-Q TR NPNX2 BRT, Q1BSR=1
AUTO AEC-Q TR NPNX2 BRT, Q1BSR=2
AUTO AEC-Q TR NPNX2 Q1BSR=10KOHM
AUTO AEC-Q TR NPNX2 Q1BSR=22KOHM
AUTO AEC-Q TR NPNX2 Q1BSR=47KOHM
AUTO AEC-Q TR PNP + NPN BRT Q1BS
AUTO AEC-Q TR PNP + NPN BRT, Q1B
AUTO AEC-Q TR PNP+NPN BRT Q1BSR=
AUTO AEC-Q TR PNP+NPN Q1BSR=4.7K
AUTO AEC-Q TR PNPX2 BRT, Q1BSR=1
AUTO AEC-Q TR PNPX2 BRT, Q1BSR=2
AUTO AEC-Q TR PNPX2 BRT, Q1BSR=4
AUTO AEC-Q TR PNPX2 Q1BSR=4.7KOH
BIP C77 NPN SPECIAL LF
BIP C77 PNP SPECIAL LF
BIP DPAK PNP SPECIAL TR
BIP T0220 NPN SPECIAL
BIP T0220 PNP SPECIAL
BIP T03 NPN SPECIAL
BIP T03 PNP SPECIAL
DRIVER - MEDIUM CURRENT ARRAY, H
DUAL MATCHED NPN XSTR 45V
HIGH VOLTAGE TRANSISTOR PNP SILI
HIGH VOLTAGE TRANSISTOR PNP
Interface
NPN + PNP BRT Q1BSR10KOHM Q1BERI
NPN + PNP BRT Q1BSR=22KOHM Q1BER
NPN + PNP BRT Q1BSR=4.7KOHM Q1BE
NPN + PNP BRT Q1BSR=47KOHM Q1BER
NPN SWITCHING TRANSISTOR
NPN TRANSISTOR, TO92
NPN X 2 BRT Q1BSR=10KOHM Q1BER=I
NPN X 2 BRT Q1BSR=22KOHM Q1BER=4
NPN X 2 BRT Q1BSR=4.7KOHM Q1BER=
NPN X 2 BRT Q1BSR=47KOHM Q1BER=2
NPNX2 BRT Q1BSR10KOHM Q1BER47KOH
NPNX2 BRT Q1BSR10KOHM Q1BERINF.K
NPNX2 BRT Q1BSR4.7KOHM Q1BER4.7K
NPNX2 BRT Q1BSR47KOHM Q1BER22KOH
PNP + NPN BRT Q1BSR=2.2KOHM Q1BE
PNP + NPN BRT Q1BSR=22KOHM Q1BER
PNPX2 BRT Q1BSR1KOHM Q1BER10KOHM
PNPX2 BRT Q1BSR47KOHM Q1BER22KOH
PROTOTYPE
RF 0.05A, VERY HIGH FREQUENCY BA
RF POWER TRANSISTOR
RF TRANS NPN 35V 150MHZ M113
RF TRANS NPN 60V 1.4GHZ CDFM2
SNSM3005 - MEA SMALL SIGNAL BJT
SS QUAD GP SPCL
SS SC70 GP SPECIAL TR
SS SOD123 SHKY DIO SPCL
SS SOT23 BR XSTR NPN SPCL
SS SOT23 GP XSTR SPCL TR
SS T092 GP XSTR NPN SPCL
SS T092 GP XSTR PNP SPCL
TRANS 2NPN 36V 0.10A 8SIP
TRANS 2NPN PREBIAS 0.1W ES6
TRANS 2NPN PREBIAS 0.1W ESV
TRANS 2NPN PREBIAS 0.1W US6
TRANS 2NPN PREBIAS 0.2W US6
TRANS 2NPN PREBIAS 0.3W SM6
TRANS 2NPN PREBIAS 0.3W SMV
TRANS 2NPN PREBIAS 0.5W US6
TRANS 2PNP PREBIAS 0.1W ES6
TRANS 2PNP PREBIAS 0.1W ESV
TRANS 2PNP PREBIAS 0.1W US6
TRANS 2PNP PREBIAS 0.2W ES6
TRANS 2PNP PREBIAS 0.2W US6
TRANS 2PNP PREBIAS 0.3W SM6
TRANS 2PNP PREBIAS 0.3W SMV
TRANS 3NPN 36V 0.10A 8SIP
TRANS 8NPN DARL 95V 0.5A 18DIP
TRANS NPN 18V 0.05A TO92
TRANS NPN 20V 0.5A TO92-3
TRANS NPN 25V 0.5A TO92
TRANS NPN 30V 0.03A TO92-3
TRANS NPN 30V 3A TO92-3
TRANS NPN 400V 1A SOT89-3
TRANS NPN 40V 0.2A SOT23-3
TRANS NPN 45V 0.1A SOT-23
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.1A TO92
TRANS NPN 80V 0.5A SOT363
TRANS NPN 80V 1.5A TO92-3
TRANS NPN 80V 8A D2PAK
TRANS NPN DARL 100V 10A TO220-3
TRANS NPN DARL 30V 0.3A SOT23-3
TRANS NPN DARL 60V 10A TO220-3
TRANS NPN DARL 80V 10A TO220-3
TRANS NPN/PNP 65V 0.1A SOT363
TRANS NPN/PNP PREBIAS 0.1W ES6
TRANS NPN/PNP PREBIAS 0.2W US6
TRANS NPN/PNP PREBIAS 0.3W SM6
TRANS PNP 150V 0.5A SOT23-3
TRANS PNP 15V 0.2A TO92-3
TRANS PNP 20V 0.5A TO92-3
TRANS PNP 25V 0.5A TO92
TRANS PNP 40V 0.2A SOT23-3
TRANS PNP 45V 0.1A TO92-3
TRANS PNP 45V 0.1A TO92
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP DARL 100V 10A TO220-3
TRANS PNP DARL 60V 10A TO220-3
TRANS PNP DARL 80V 10A TO220-3
TRANS PREBIAS NPN 202MW SC70-3
TRANS PREBIAS NPN 20V 0.3A SMINI
TRANS PREBIAS NPN 230MW SC59
TRANS PREBIAS NPN 50V 0.1A SC70
TRANS PREBIAS NPN 50V 0.1A SMINI
TRANS PREBIAS NPN 50V 0.1A SSM
TRANS PREBIAS NPN 50V 0.1A USM
TRANS PREBIAS NPN 50V 0.1A VESM
TRANS PREBIAS NPN 50V 100MA
TRANS PREBIAS NPN 50V SMINI
TRANS PREBIAS NPN SC70-3
TRANS PREBIAS PNP 202MW SC70-3
TRANS PREBIAS PNP 50V 0.08A CST3
TRANS PREBIAS PNP 50V 0.1A SC70
TRANS PREBIAS PNP 50V 0.1A SMINI
TRANS PREBIAS PNP 50V 0.1A SSM
TRANS PREBIAS PNP 50V 0.1A VESM
TRANS PREBIAS PNP 50V SMINI
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP SC70-3
TRANS PREBIAS PNP
TRANSISTOR NPN 250V TO-3P
TRANSISTOR
XSTR SIL PWR PLAS PNP

<< Prev Next >>