Microchip Technology, Inc. Bipolar Transistor SG2003L

Description
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2003L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2003L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2003L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2003L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
277-SG2003L
Bipolar Transistor 277-SG2003L
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2003L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2003L can be used for catalog matching and distributor lookup.

DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2003L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2003L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278722-SG2003L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278722-SG2003L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278722-SG2003L
Win Source Part Number: 1278722-SG2003L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2003L Base Product Number: SG2003

Win Source Part Number: 1278722-SG2003L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2003L
Base Product Number: SG2003

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2003L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2003L
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-SG2003L 1278722-SG2003L SG2003L
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type Tray SOT3 20-CLCC (8.89x8.89)
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC847CWH6778XTSA1 - 1022455-BC847CWH6778XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers