Toshiba Electronics (UK) Ltd Single, Pre-Biased Bipolar Transistors RN1314(TE85L,F)

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - RN1314(TE85LF)TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1314(TE85LF)TR-ND
Single, Pre-Biased Bipolar Transistors RN1314(TE85LF)TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN1314(TE85L,F)
50V 0.1A Bipolar Transistor 292-RN1314(TE85L,F)
TRANS PREBIAS NPN 50V 0.1A SC70 Product overview: RN1314(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1314(TE85L,F) can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SC70 Product overview: RN1314(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1314(TE85L,F) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1314(TE85L,F) - 109238-RN1314(TE85L,F) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1314(TE85L,F)
109238-RN1314(TE85L,F)
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1314(TE85L,F) 109238-RN1314(TE85L,F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 109238-RN1314(TE85L, F) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: USM Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 109238-RN1314(TE85L,F)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USM
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1314(TE85L,F) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1314(TE85L,F)
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1314(TE85L,F)
TRANS PREBIAS NPN 50V 0.1A SC70

TRANS PREBIAS NPN 50V 0.1A SC70

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number RN1314(TE85LF)TR-ND 292-RN1314(TE85L,F) 109238-RN1314(TE85L,F) RN1314(TE85L,F)
Product Name Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1314(TE85L,F) Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Pre-Biased
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; USM SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data