Toshiba Electronics (UK) Ltd Single, Pre-Biased Bipolar Transistors RN2308,LF

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 264-RN2308LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2308LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2308LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN2308,LF
50V 0.1A Bipolar Transistor 292-RN2308,LF
TRANS PREBIAS PNP 50V 0.1A SC70 Product overview: RN2308,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2308,LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A SC70 Product overview: RN2308,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2308,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2308,LF - 932279-RN2308,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2308,LF
932279-RN2308,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2308,LF 932279-RN2308,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932279-RN2308,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN2308 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.21.0075 Other Part Number: 264-RN2308LFCT, 264-RN2308LFTR, RN2308,LF(B, 264-RN2308LFDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932279-RN2308,LF
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: RN2308
Categories: Discrete Semiconductor Products
Case / Package: SC-70
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.21.0075
Other Part Number: 264-RN2308LFCT, 264-RN2308LFTR, RN2308,LF(B, 264-RN2308LFDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2308,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2308,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2308,LF
TRANS PREBIAS PNP 50V 0.1A SC70

TRANS PREBIAS PNP 50V 0.1A SC70

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 264-RN2308LFTR-ND 292-RN2308,LF 932279-RN2308,LF RN2308,LF
Product Name Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2308,LF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 2548532P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details