Win Source Part Number: 1199058-SG2821J-883B
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Mounting Type: Through Hole
Package / Case: 18-CDIP (0.300", 7.62mm)
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SG2821J/883B;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2821J-883B
Base Product Number: SG2821
DRIVER - MEDIUM CURRENT ARRAY, H
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1199058-SG2821J-883B | SG2821J-883B |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | 18-CERDIP |
| IC(max) | 500 milliamps | 500 milliamps |
| Power Gain | 1000 dB |