Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini
RN1406 - Bias resistor built-in transistor (BRT)
TRANS PREBIAS NPN 50V 0.1A SMINI
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | RN1406SLF(D-ND | RN1406S,LF(D | RN1406S,LF(D |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |