Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2821L

Description
Win Source Part Number: 1278719-SG2821L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2821L Base Product Number: SG2821
Request a Quote Datasheet
Description
Win Source Part Number: 1278719-SG2821L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2821L Base Product Number: SG2821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278719-SG2821L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278719-SG2821L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278719-SG2821L
Win Source Part Number: 1278719-SG2821L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2821L Base Product Number: SG2821

Win Source Part Number: 1278719-SG2821L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2821L
Base Product Number: SG2821

Buy Now Datasheet
Bipolar Transistor - 277-SG2821L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
277-SG2821L
Bipolar Transistor 277-SG2821L
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2821L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2821L can be used for catalog matching and distributor lookup.

DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2821L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2821L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2821L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2821L
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1278719-SG2821L 277-SG2821L SG2821L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Tray 20-CLCC (8.89x8.89)
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data