Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066059-SS9011FBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 54 @ 1mA, 5V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Commercial, Industrial
Bipolar (BJT) Transistor NPN 30V 30mA 2MHz 400mW Through Hole TO-92-3
NPN BJT 30V 30mA TO-92 Transistor Product overview: SS9011FBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 30mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9011FBU can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92
TRANS NPN 30V 0.03A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 066059-SS9011FBU | SS9011FBU-ND | 276-SS9011FBU | SS9011FBU | SS9011FBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SS9011FBU | Single Bipolar Transistors | 30V 30mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | ||
| IC(max) | 30 milliamps | 30 milliamps | |||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 50 volts |