TRANS PREBIAS PNP 50V 0.1A SC70 Product overview: RN2316,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2316,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932281-RN2316,LF
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: RN2316
Categories: Discrete Semiconductor Products
Case / Package: SC-70
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2316,LF(T, 264-RN2316LFTR, 264-RN2316LFCT, RN2316,LF(B, 264-RN2316LFDKR
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
TRANS PREBIAS PNP 50V 0.1A SC70
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-RN2316,LF | 932281-RN2316,LF | 264-RN2316LFDKR-ND | RN2316,LF |
| Product Name | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2316,LF | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT323; SC-70 | SOT323; SC-70, SOT-323 |