Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1707,LF RN1707,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932275-RN1707,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1707 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1707LFTR, RN1707,LF(B, RN1707LFCT, RN1707LFDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932275-RN1707,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1707 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1707LFTR, RN1707,LF(B, RN1707LFCT, RN1707LFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1707,LF - 932275-RN1707,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1707,LF
932275-RN1707,LF
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1707,LF 932275-RN1707,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932275-RN1707,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1707 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1707LFTR, RN1707,LF(B, RN1707LFCT, RN1707LFDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932275-RN1707,LF
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: RN1707
Categories: Discrete Semiconductor Products
Case / Package: USV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN1707LFTR, RN1707,LF(B, RN1707LFCT, RN1707LFDKR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-RN1707,LF
Bipolar Transistor 293-RN1707,LF
NPNX2 BRT Q1BSR10KOHM Q1BER47KOH Product overview: RN1707,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1707,LF can be used for catalog matching and distributor lookup.

NPNX2 BRT Q1BSR10KOHM Q1BER47KOH Product overview: RN1707,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1707,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1707LFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1707LFTR-ND
Bipolar Transistor Arrays, Pre-Biased RN1707LFTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1707LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1707LFDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN1707LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1707LFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1707LFCT-ND
Bipolar Transistor Arrays, Pre-Biased RN1707LFCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1707,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1707,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1707,LF
NPNX2 BRT Q1BSR10KOHM Q1BER47KOH

NPNX2 BRT Q1BSR10KOHM Q1BER47KOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 932275-RN1707,LF 293-RN1707,LF RN1707LFTR-ND RN1707,LF
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1707,LF Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; USV Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details