Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92
Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3
TRANS NPN 20V 0.5A TO92-3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SS9013FTA | SS9013FTA-ND | SS9013FTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |