Win Source Part Number: 1278716-SG2815J
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA
Mounting Type: Through Hole
Package / Case: 18-CDIP (0.300", 7.62mm)
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2815J
Base Product Number: SG2815
DRIVER - MEDIUM CURRENT ARRAY, H
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1278716-SG2815J | SG2815J |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |