Toshiba Electronics (UK) Ltd 50V 0.1A Bipolar Transistor RN2402,LF

Description
TRANS PREBIAS PNP 50V 0.1A SMINI Product overview: RN2402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2402,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.1A SMINI Product overview: RN2402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2402,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN2402,LF
50V 0.1A Bipolar Transistor 292-RN2402,LF
TRANS PREBIAS PNP 50V 0.1A SMINI Product overview: RN2402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2402,LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A SMINI Product overview: RN2402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2402,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1008851-RN2402,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1008851-RN2402,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1008851-RN2402,LF
Win Source Part Number: 1008851-RN2402,LF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V Frequency - Transition: 200 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: S-Mini ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN2402LF Base Product Number: RN2402

Win Source Part Number: 1008851-RN2402,LF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V
Frequency - Transition: 200 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: S-Mini
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
HTSUS: 8541.21.0075
Mfr: Toshiba Semiconductor and Storage
Other Names: RN2402LF
Base Product Number: RN2402

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2402,LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2402,LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2402,LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2402,LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2402,LFCT-ND
Single, Pre-Biased Bipolar Transistors 264-RN2402,LFCT-ND
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2402,LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2402,LFDKR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2402,LFDKR-ND
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2402,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2402,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2402,LF
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-RN2402,LF 1008851-RN2402,LF 264-RN2402,LFTR-ND RN2402,LF
Product Name 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100000 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data