Win Source Part Number: 990767-SS9015DBU
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 450 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 400 @ 1mA, 5V
Frequency - Transition: 190MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSS9015DBU,2156
Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92
TRANS PNP 45V 0.1A TO92-3
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 990767-SS9015DBU | SS9015DBU | SS9015DBU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-92 | |
| IC(max) | 100 milliamps | 100 milliamps | |
| Power Gain | 400 dB | ||
| Operating Frequency | 190 MHz |