Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2309,LF RN2309,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932280-RN2309,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN2309 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2309,LF(B, 264-RN2309LFDKR, 264-RN2309LFCT, 264-RN2309LFTR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932280-RN2309,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN2309 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2309,LF(B, 264-RN2309LFDKR, 264-RN2309LFCT, 264-RN2309LFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2309,LF - 932280-RN2309,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2309,LF
932280-RN2309,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2309,LF 932280-RN2309,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932280-RN2309,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: RN2309 Categories: Discrete Semiconductor Products Case / Package: SC-70 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2309,LF(B, 264-RN2309LFDKR, 264-RN2309LFCT, 264-RN2309LFTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932280-RN2309,LF
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: RN2309
Categories: Discrete Semiconductor Products
Case / Package: SC-70
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2309,LF(B, 264-RN2309LFDKR, 264-RN2309LFCT, 264-RN2309LFTR

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2309LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2309LFCT-ND
Single, Pre-Biased Bipolar Transistors 264-RN2309LFCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2309LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2309LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2309LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2309LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2309LFDKR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2309LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2309,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2309,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2309,LF
TRANS PREBIAS PNP 50V 0.1A SC70

TRANS PREBIAS PNP 50V 0.1A SC70

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 932280-RN2309,LF 264-RN2309LFCT-ND RN2309,LF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2309,LF Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
Single Bipolar Transistors - BCX5410INTR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-243AA
View Details
2 suppliers