onsemi Single Bipolar Transistors SS9015ABU

Description
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS9015ABU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9015ABU-ND
Single Bipolar Transistors SS9015ABU-ND
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1134190-SS9015ABU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1134190-SS9015ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1134190-SS9015ABU
Win Source Part Number: 1134190-SS9015ABU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 450 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 5mA, 100mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 1mA, 5V Frequency - Transition: 190MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: SS9015 Product Status: Obsolete

Win Source Part Number: 1134190-SS9015ABU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 450 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 1mA, 5V
Frequency - Transition: 190MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: SS9015
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
45V 100mA 190MHz Bipolar Transistor
276-SS9015ABU
45V 100mA 190MHz Bipolar Transistor 276-SS9015ABU
PNP BJT 45V 100mA 190MHz TO-92 Transistor Product overview: SS9015ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 190MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 190MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9015ABU can be used for catalog matching and distributor lookup.

PNP BJT 45V 100mA 190MHz TO-92 Transistor Product overview: SS9015ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 190MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 190MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9015ABU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9015ABU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9015ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9015ABU
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SS9015ABU-ND 1134190-SS9015ABU 276-SS9015ABU SS9015ABU
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 100mA 190MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 60 dB
Operating Frequency 190 MHz
Unlock Full Specs
to access all available technical data