Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2823J-DESC

Description
Win Source Part Number: 1278713-SG2823J-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Mounting Type: Through Hole Supplier Device Package: 18-CDIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1259-1088,1259-1088- MIL,5962-8968501VA,Q 12690106,SG2823JDESC Base Product Number: SG2823
Request a Quote Datasheet
Description
Win Source Part Number: 1278713-SG2823J-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Mounting Type: Through Hole Supplier Device Package: 18-CDIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1259-1088,1259-1088- MIL,5962-8968501VA,Q 12690106,SG2823JDESC Base Product Number: SG2823
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278713-SG2823J-DESC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278713-SG2823J-DESC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278713-SG2823J-DESC
Win Source Part Number: 1278713-SG2823J-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Mounting Type: Through Hole Supplier Device Package: 18-CDIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1259-1088,1259-1088- MIL,5962-8968501VA,Q 12690106,SG2823JDESC Base Product Number: SG2823

Win Source Part Number: 1278713-SG2823J-DESC
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tube
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Mounting Type: Through Hole
Supplier Device Package: 18-CDIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1259-1088,1259-1088-MIL,5962-8968501VA,Q12690106,SG2823JDESC
Base Product Number: SG2823

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SG2823J-DESC - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2823J-DESC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2823J-DESC
TRANS 8NPN DARL 95V 0.5A 18DIP

TRANS 8NPN DARL 95V 0.5A 18DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278713-SG2823J-DESC SG2823J-DESC
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
45V 0.1A Bipolar Transistor - 277-BC847SH6727XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers