Bipolar (BJT) Transistor PNP - Darlington 80V 10A 70W Through Hole TO-220-3
Win Source Part Number: 1278672-SE9401
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 400
Power - Max: 70 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 150mA, 7.5A
Current - Collector Cutoff (Max): 200µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 7.5A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS PNP DARL 80V 10A TO220-3
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SE9401-ND | 1278672-SE9401 | SE9401 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |