Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2815J-883B

Description
Win Source Part Number: 1278717-SG2815J-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 600mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA Mounting Type: Through Hole Package / Case: 18-CDIP (0.300", 7.62mm) Supplier Device Package: 18-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2815J-883B Base Product Number: SG2815
Request a Quote Datasheet
Description
Win Source Part Number: 1278717-SG2815J-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 600mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA Mounting Type: Through Hole Package / Case: 18-CDIP (0.300", 7.62mm) Supplier Device Package: 18-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2815J-883B Base Product Number: SG2815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278717-SG2815J-883B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278717-SG2815J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278717-SG2815J-883B
Win Source Part Number: 1278717-SG2815J-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 600mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA Mounting Type: Through Hole Package / Case: 18-CDIP (0.300", 7.62mm) Supplier Device Package: 18-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2815J-883B Base Product Number: SG2815

Win Source Part Number: 1278717-SG2815J-883B
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA
Mounting Type: Through Hole
Package / Case: 18-CDIP (0.300", 7.62mm)
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2815J-883B
Base Product Number: SG2815

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2815J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2815J-883B
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278717-SG2815J-883B SG2815J-883B
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR135SH6827XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers