onsemi Single Bipolar Transistors SS9015BBU

Description
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS9015BBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9015BBU-ND
Single Bipolar Transistors SS9015BBU-ND
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS9015BBU - 1094171-SS9015BBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9015BBU
1094171-SS9015BBU
TRANSISTORS - Transistors (BJT) - Single - SS9015BBU 1094171-SS9015BBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1094171-SS9015BBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 5mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094171-SS9015BBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 5mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9015BBU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9015BBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9015BBU
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number SS9015BBU-ND 1094171-SS9015BBU SS9015BBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SS9015BBU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081R-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847CWH6778XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
Bipolar Transistors - 7513626P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details