onsemi 20V 0.5A Bipolar Transistor SS9012HTA

Description
Trans GP BJT PNP 20V 0.5A 3-Pin TO-92 Ammo Product overview: SS9012HTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012HTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 20V 0.5A 3-Pin TO-92 Ammo Product overview: SS9012HTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012HTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-SS9012HTA
20V 0.5A Bipolar Transistor 276-SS9012HTA
Trans GP BJT PNP 20V 0.5A 3-Pin TO-92 Ammo Product overview: SS9012HTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012HTA can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 20V 0.5A 3-Pin TO-92 Ammo Product overview: SS9012HTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012HTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SS9012HTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9012HTA-ND
Single Bipolar Transistors SS9012HTA-ND
Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1096158-SS9012HTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1096158-SS9012HTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1096158-SS9012HTA
Win Source Part Number: 1096158-SS9012HTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 144 @ 50mA, 1V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): SS9012GTA; KSA643CYTA; BC368; KSB564ACYTA; KSB564AYTA; KSA642YTASS9012-HTA; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSS9012HTA,2156 -SS9012HTA,2156-SS90 12HTA-FSTB-ND Product Status: Obsolete

Win Source Part Number: 1096158-SS9012HTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 144 @ 50mA, 1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SS9012GTA; KSA643CYTA; BC368; KSB564ACYTA; KSB564AYTA; KSA642YTASS9012-HTA;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSS9012HTA,2156-SS9012HTA,2156-SS9012HTA-FSTB-ND
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9012HTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9012HTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9012HTA
TRANS PNP 20V 0.5A TO92-3

TRANS PNP 20V 0.5A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SS9012HTA SS9012HTA-ND 1096158-SS9012HTA SS9012HTA
Product Name 20V 0.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 20 volts 20 volts
VCBO -40 volts
PD 625 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC850BWE6327HTSA1 - 1022472-BC850BWE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details