Bipolar (BJT) Transistor PNP - Darlington 60V 10A 70W Through Hole TO-220-3
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: SE9400 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SE9400 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278671-SE9400
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 400
Power - Max: 70 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 150mA, 7.5A
Current - Collector Cutoff (Max): 200µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 7.5A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS PNP DARL 60V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SE9400-ND | 276-SE9400 | 1278671-SE9400 | SE9400 |
| Product Name | Single Bipolar Transistors | 10A 60V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |
| TJ | -65 C (-85 F) |