Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2823L-883B

Description
Win Source Part Number: 1021519-SG2823L-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-883B Base Product Number: SG2823
Request a Quote Datasheet
Description
Win Source Part Number: 1021519-SG2823L-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-883B Base Product Number: SG2823
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1021519-SG2823L-883B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1021519-SG2823L-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1021519-SG2823L-883B
Win Source Part Number: 1021519-SG2823L-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-883B Base Product Number: SG2823

Win Source Part Number: 1021519-SG2823L-883B
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2823L-883B
Base Product Number: SG2823

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2823L-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2823L-883B
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1021519-SG2823L-883B SG2823L-883B
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 20-CLCC (8.89x8.89)
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data