Toshiba Electronics (UK) Ltd 50V 0.1A Bipolar Transistor RN1402,LF

Description
TRANS PREBIAS NPN 50V 0.1A SMINI Product overview: RN1402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1402,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A SMINI Product overview: RN1402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1402,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN1402,LF
50V 0.1A Bipolar Transistor 292-RN1402,LF
TRANS PREBIAS NPN 50V 0.1A SMINI Product overview: RN1402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1402,LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SMINI Product overview: RN1402,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1402,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - RN1402LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1402LFCT-ND
Single, Pre-Biased Bipolar Transistors RN1402LFCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN1402LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1402LFDKR-ND
Single, Pre-Biased Bipolar Transistors RN1402LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN1402LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1402LFTR-ND
Single, Pre-Biased Bipolar Transistors RN1402LFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1402,LF - 097920-RN1402,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1402,LF
097920-RN1402,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1402,LF 097920-RN1402,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097920-RN1402,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: S-Mini Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097920-RN1402,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1402,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1402,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1402,LF
TRANS PREBIAS NPN 50V 0.1A SMINI

TRANS PREBIAS NPN 50V 0.1A SMINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-RN1402,LF RN1402LFCT-ND 097920-RN1402,LF RN1402,LF
Product Name 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1402,LF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; S-Mini
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100000 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP53-16 H6327 - 200834-BCP53-16 H6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers