Central Semiconductor Corp. Single Bipolar Transistors SE9301

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 70W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 70W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SE9301-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SE9301-ND
Single Bipolar Transistors SE9301-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 70W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 80V 10A 70W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
10A 80V TO-220 Bipolar Transistor
276-SE9301
10A 80V TO-220 Bipolar Transistor 276-SE9301
Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: SE9301 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SE9301 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: SE9301 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SE9301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278673-SE9301 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278673-SE9301
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278673-SE9301
Win Source Part Number: 1278673-SE9301 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 400 Power - Max: 70 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 2.5V @ 150mA, 7.5A Current - Collector Cutoff (Max): 200µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 7.5A, 3V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1278673-SE9301
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 400
Power - Max: 70 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 150mA, 7.5A
Current - Collector Cutoff (Max): 200µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 7.5A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SE9301 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SE9301
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SE9301
TRANS NPN DARL 80V 10A TO220-3

TRANS NPN DARL 80V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SE9301-ND 276-SE9301 1278673-SE9301 SE9301
Product Name Single Bipolar Transistors 10A 80V TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
IC(max) 10000 milliamps 10000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-16W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details