Toshiba Electronics (UK) Ltd Bipolar Transistor Arrays, Pre-Biased RN1709,LF

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - RN1709LFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1709LFTR-ND
Bipolar Transistor Arrays, Pre-Biased RN1709LFTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1709LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1709LFDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN1709LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1709LFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1709LFCT-ND
Bipolar Transistor Arrays, Pre-Biased RN1709LFCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1126974-RN1709,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1126974-RN1709,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1126974-RN1709,LF
Win Source Part Number: 1126974-RN1709,LF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: USV ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 22kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN1709LFCT,RN1709LFT R,RN1709LFDKR,RN1709 ,LF(B Base Product Number: RN1709 RoHS Status: RoHS non-compliant

Win Source Part Number: 1126974-RN1709,LF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: USV
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 22kOhms
HTSUS: 8541.21.0075
Mfr: Toshiba Semiconductor and Storage
Other Names: RN1709LFCT,RN1709LFTR,RN1709LFDKR,RN1709,LF(B
Base Product Number: RN1709
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1709,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1709,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1709,LF
NPNX2 BRT Q1BSR47KOHM Q1BER22KOH

NPNX2 BRT Q1BSR47KOHM Q1BER22KOH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number RN1709LFTR-ND 1126974-RN1709,LF RN1709,LF
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 5-TSSOP, SC-70-5, SOT-353 SOT3 USV
IC(max) 100 milliamps 100 milliamps
Power Gain 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR08PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
NPN general purpose transistor - 2PD1820AR,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 500 milliamps
View Details
7 suppliers