Acme Chip Technology Co., Limited Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
| Product Name | Notes |
|---|---|
| BJTS | |
| DUAL RH SMALL-SIGNAL BJT | |
| NPN SMALL SIGNAL SILICON TRANSIS | |
| NPN TRANSISTOR | |
| PNP TRANSISTOR | |
| POWER BJT | |
| RF TRANS NPN 15V UB | |
| RH DUAL - SMALL-SIGNAL BJT | |
| RH POWER BJT | |
| RH SMALL-SIGNAL BJT | |
| SMALL-SIGNAL BJT | |
| TRANS NPN 100V 0.5A TO39 | |
| TRANS NPN 100V 0.5A TO5 | |
| TRANS NPN 100V 0.5A U4 | |
| TRANS NPN 100V 100UA TO39 | |
| TRANS NPN 100V 5A SMD5 | |
| TRANS NPN 100V 5A TO205AD | |
| TRANS NPN 120V 10A TO5 | |
| TRANS NPN 150V 0.3A TO39 | |
| TRANS NPN 150V 0.3A TO5 | |
| TRANS NPN 150V 0.3A U4 | |
| TRANS NPN 150V 0.3A UB | |
| TRANS NPN 15V 0.05A TO72 | |
| TRANS NPN 15V 0.05A UB | |
| TRANS NPN 15V 400NA TO18 | |
| TRANS NPN 15V 400NA UA | |
| TRANS NPN 15V 400NA UB | |
| TRANS NPN 15V 6LCC | |
| TRANS NPN 15V UA | |
| TRANS NPN 170V 10A TO39 | |
| TRANS NPN 200V 10A TO254AA | |
| TRANS NPN 200V 5A TO39 | |
| TRANS NPN 200V 5A TO5 | |
| TRANS NPN 200V 5A TO66 | |
| TRANS NPN 20V TO46 | |
| TRANS NPN 20V UB | |
| TRANS NPN 250V 1A TO-5 | |
| TRANS NPN 250V 1A TO39 | |
| TRANS NPN 250V 1A UA | |
| TRANS NPN 275V 10A TO254AA | |
| TRANS NPN 300V 15A TO3 | |
| TRANS NPN 300V 5A TO39 | |
| TRANS NPN 350V 10A TO254AA | |
| TRANS NPN 350V 1A TO39 | |
| TRANS NPN 350V 1A UA | |
| TRANS NPN 400V 15A TO3 | |
| TRANS NPN 40V 1.5A TO39 | |
| TRANS NPN 40V 1.5A TO46 | |
| TRANS NPN 40V 1.5A TO5 | |
| TRANS NPN 40V 1.5A UB | |
| TRANS NPN 40V 1UA U4 | |
| TRANS NPN 45V 0.03A UB | |
| TRANS NPN 50V 0.8A TO18 | |
| TRANS NPN 50V 0.8A TO39 | |
| TRANS NPN 50V 0.8A TO5 | |
| TRANS NPN 50V 0.8A UA | |
| TRANS NPN 50V 0.8A UB | |
| TRANS NPN 50V 1UA U4 | |
| TRANS NPN 60V 0.03A 6SMD | |
| TRANS NPN 60V 0.03A TO78-6 | |
| TRANS NPN 60V 0.05A TO18 | |
| TRANS NPN 60V 0.05A UA | |
| TRANS NPN 60V 0.05A UB | |
| TRANS NPN 70V 10A TO39 | |
| TRANS NPN 70V 10A TO5 | |
| TRANS NPN 80V 0.001A TO39 | |
| TRANS NPN 80V 0.001A TO5 | |
| TRANS NPN 80V 0.001A U3 | |
| TRANS NPN 80V 10A DIE | |
| TRANS NPN 80V 10A TO59 | |
| TRANS NPN 80V 1A TO18 | |
| TRANS NPN 80V 1A TO39 | |
| TRANS NPN 80V 1A TO46 | |
| TRANS NPN 80V 1A UB | |
| TRANS NPN 80V 2A TO39 | |
| TRANS NPN 80V 5A TO254 | |
| TRANS NPN 80V 5A TO59 | |
| TRANS PNP 100V 5A TO205AD | |
| TRANS PNP 100V 5A TO39 | |
| TRANS PNP 140V 1A TO39 | |
| TRANS PNP 140V 1A TO5 | |
| TRANS PNP 140V 1A UB | |
| TRANS PNP 175V 1A TO39 | |
| TRANS PNP 175V 1A TO5 | |
| TRANS PNP 175V 1A UB | |
| TRANS PNP 200V 1A TO39 | |
| TRANS PNP 200V 1A TO5 | |
| TRANS PNP 200V 1A U4 | |
| TRANS PNP 300V 1A TO5 | |
| TRANS PNP 300V 1A U4 | |
| TRANS PNP 300V 1A UA | |
| TRANS PNP 40V 0.003A TO39 | |
| TRANS PNP 40V 1.5A TO5 | |
| TRANS PNP 40V 1.5A U4 | |
| TRANS PNP 60V 0.003A TO39 | |
| TRANS PNP 60V 0.003A TO5 | |
| TRANS PNP 60V 0.6A 3SMD | |
| TRANS PNP 60V 0.6A TO18 | |
| TRANS PNP 60V 0.6A UA | |
| TRANS PNP 60V 0.6A UB | |
| TRANS PNP 60V 0.6A UBC | |
| TRANS PNP 60V 1.5A TO39 | |
| TRANS PNP 60V 1.5A TO46 | |
| TRANS PNP 60V 1.5A U4 | |
| TRANS PNP 60V 1UA TO39 | |
| TRANS PNP 60V 1UA TO5 | |
| TRANS PNP 60V 4A TO66 | |
| TRANS PNP 80V 1A TO18 | |
| TRANS PNP 80V 1A TO39 | |
| TRANS PNP 80V 1A UA | |
| TRANS PNP 80V 1A UB | |
| TRANS PNP 80V 2A TO39 | |
| TRANS PNP 80V 2A TO5 | |
| TRANS PNP 80V 4A TO66 | |
| TRANS PNP 80V 4A U4 | |
| TRANS PNP 80V 5A TO59/I | |
| TRANSISTOR DUAL RH SMALL-SIGNAL | |
| TRANSISTOR DUAL SMALL-SIGNAL BJT | |
| TRANSISTOR POWER BJT | |
| TRANSISTOR QUAD SMALL-SIGNAL BJT | |
| VOLTAGE REGULATOR |
| << Prev | Next >> |