Win Source Part Number: 1090626-SS9014BTA
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 450 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 270MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SS9014CTA; BC547ATA; BC547A; BC237CTA; FJN3304RBU;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-SS9014BTA,FAIFS
Product Status: Obsolete
NPN BJT Transistor | 45V | 100mA | 270MHz | TO-92 Product overview: SS9014BTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 270MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 270MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014BTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
TRANS NPN 45V 0.1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1090626-SS9014BTA | 276-SS9014BTA | SS9014BTA-ND | SS9014BTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 45V 100mA 270MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 100 dB | |||
| Operating Frequency | 270 MHz |