Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount VESM
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount VESM
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount VESM
TRANS PREBIAS PNP 50V 0.1A VESM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 264-RN2131MFVL3FCT-ND | RN2131MFV,L3F |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |