Acme Chip Technology Co., Limited Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
| Product Name | Notes |
|---|---|
| BJTS | |
| DUAL RH SMALL-SIGNAL BJT | |
| NPN TRANSISTOR | |
| PNP TRANSISTOR | |
| POWER BJT | |
| RH DUAL - SMALL-SIGNAL BJT | |
| RH POWER BJT | |
| RH SMALL-SIGNAL BJT | |
| SMALL-SIGNAL BJT | |
| TRANS 2NPN 40V 0.6A TO-78 | |
| TRANS 2PNP 60V 0.05A | |
| TRANS 2PNP 60V 0.6A U-PKG | |
| TRANS 4PNP 60V 0.6A | |
| TRANS NPN 100V 0.5A U4 | |
| TRANS NPN 100V 0.75A TO39 | |
| TRANS NPN 100V 0.75A TO5 | |
| TRANS NPN 100V 100UA U-3 | |
| TRANS NPN 120V 40A TO3 | |
| TRANS NPN 150V 0.3A U4 | |
| TRANS NPN 150V 0.3A UB | |
| TRANS NPN 15V 0.05A UB | |
| TRANS NPN 15V 400NA 3SMD | |
| TRANS NPN 15V 400NA UA | |
| TRANS NPN 15V TO18 | |
| TRANS NPN 15V UA | |
| TRANS NPN 15V UB | |
| TRANS NPN 175V 0.01A TO66 | |
| TRANS NPN 200V 10A TO254AA | |
| TRANS NPN 200V 2A TO66 | |
| TRANS NPN 200V 2A U3 | |
| TRANS NPN 20V UB | |
| TRANS NPN 250V 1A U4 | |
| TRANS NPN 250V 1A UA | |
| TRANS NPN 250V 2A TO66 | |
| TRANS NPN 250V 2UA U4 | |
| TRANS NPN 250V 2UA UA | |
| TRANS NPN 250V 8A TO254 | |
| TRANS NPN 275V 10A TO254AA | |
| TRANS NPN 300V 100UA TO61 | |
| TRANS NPN 300V 15A TO61 | |
| TRANS NPN 30V 0.1A UB | |
| TRANS NPN 30V 0.5A TO5 | |
| TRANS NPN 350V 10A TO254AA | |
| TRANS NPN 350V 1A U4 | |
| TRANS NPN 350V 1A UA | |
| TRANS NPN 400V 100UA TO61 | |
| TRANS NPN 400V 15A TO254 | |
| TRANS NPN 400V 15A TO61 | |
| TRANS NPN 40V 1.5A UB | |
| TRANS NPN 40V 1UA U4 | |
| TRANS NPN 45V 0.01A TO5 | |
| TRANS NPN 45V TO5 | |
| TRANS NPN 50V 0.5A TO39 | |
| TRANS NPN 50V 0.5A TO5 | |
| TRANS NPN 50V 0.5A UB | |
| TRANS NPN 50V 0.8A 3SMD | |
| TRANS NPN 50V 0.8A TO18 | |
| TRANS NPN 50V 0.8A TO218 | |
| TRANS NPN 50V 0.8A TO39 | |
| TRANS NPN 50V 0.8A TO5 | |
| TRANS NPN 50V 0.8A UA | |
| TRANS NPN 50V 0.8A UB | |
| TRANS NPN 50V 1UA U4 | |
| TRANS NPN 60V 0.05A UA | |
| TRANS NPN 60V 0.05A UB | |
| TRANS NPN 60V 0.75A TO39 | |
| TRANS NPN 60V 0.75A TO5 | |
| TRANS NPN 60V 10A TO61 | |
| TRANS NPN 60V 50A TO3 | |
| TRANS NPN 80V 0.001A TO254 | |
| TRANS NPN 80V 0.001A TO39 | |
| TRANS NPN 80V 0.001A U3 | |
| TRANS NPN 80V 0.5A TO39 | |
| TRANS NPN 80V 0.5A TO5 | |
| TRANS NPN 80V 10A TO59 | |
| TRANS NPN 80V 10A TO61 | |
| TRANS NPN 80V 1A TO46 | |
| TRANS NPN 80V 1A UB | |
| TRANS NPN 80V 3A U4 | |
| TRANS NPN 80V 5A TO111 | |
| TRANS NPN 80V 5A TO254AA | |
| TRANS NPN 90V 50A TO3 | |
| TRANS NPN DARL 100V 12A TO254AA | |
| TRANS PNP 100V 1A TO39 | |
| TRANS PNP 100V 25A | |
| TRANS PNP 100V 5A U3 | |
| TRANS PNP 140V 1A 3SMD | |
| TRANS PNP 140V 1A TO39 | |
| TRANS PNP 140V 1A TO5 | |
| TRANS PNP 140V 1A UB | |
| TRANS PNP 15V 0.03A UB | |
| TRANS PNP 175V 1A 3SMD | |
| TRANS PNP 175V 1A TO39 | |
| TRANS PNP 175V 1A TO5 | |
| TRANS PNP 175V 1A UB | |
| TRANS PNP 200V 0.2A TO39 | |
| TRANS PNP 200V 0.2A U4 | |
| TRANS PNP 200V 1A U4 | |
| TRANS PNP 200V 1A UA | |
| TRANS PNP 20V 0.1A UB | |
| TRANS PNP 250V 0.2A U4 | |
| TRANS PNP 300V 1A U4 | |
| TRANS PNP 300V 1A UA | |
| TRANS PNP 35V 0.1A UB | |
| TRANS PNP 40V 1.5A TO46 | |
| TRANS PNP 40V 1.5A TO5 | |
| TRANS PNP 40V 1.5A U4 | |
| TRANS PNP 40V 1A TO5 | |
| TRANS PNP 40V 3A U4 | |
| TRANS PNP 50V 1A TO5 | |
| TRANS PNP 60V 0.003A UB | |
| TRANS PNP 60V 0.03A UB | |
| TRANS PNP 60V 0.2A TO39 | |
| TRANS PNP 60V 0.2A UB | |
| TRANS PNP 60V 0.6A 4SMD | |
| TRANS PNP 60V 0.6A TO18 | |
| TRANS PNP 60V 0.6A TO206AA | |
| TRANS PNP 60V 0.6A TO46 | |
| TRANS PNP 60V 0.6A UA | |
| TRANS PNP 60V 0.6A UB | |
| TRANS PNP 60V 0.6A UBC | |
| TRANS PNP 60V 1.5A TO5 | |
| TRANS PNP 60V 1.5A U4 | |
| TRANS PNP 60V 1UA TO39 | |
| TRANS PNP 60V 4A U4 | |
| TRANS PNP 80V 0.005A TO254 | |
| TRANS PNP 80V 1A TO39 | |
| TRANS PNP 80V 1A UA | |
| TRANS PNP 80V 2A U3 | |
| TRANS PNP 80V 4A U4 | |
| TRANS PNP 80V 5A TO254 | |
| TRANS PNP DARL 100V 0.001A TO254 | |
| TRANS PNP DARL 40V 10A TO204AA | |
| TRANS PNP DARL 60V 10A TO204AA | |
| TRANS | |
| TRANSISTOR DUAL RH SMALL-SIGNAL | |
| TRANSISTOR DUAL SMALL-SIGNAL BJT | |
| TRANSISTOR QUAD SMALL-SIGNAL BJT | |
| TRANSISTOR RH DUAL - SMALL-SIGNA | |
| TRANSISTOR RH SMALL-SIGNAL BJT |
| << Prev | Next >> |