Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2823L-DESC

Description
Win Source Part Number: 1278721-SG2823L-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-DESC Base Product Number: SG2823
Request a Quote Datasheet
Description
Win Source Part Number: 1278721-SG2823L-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-DESC Base Product Number: SG2823
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278721-SG2823L-DESC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278721-SG2823L-DESC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278721-SG2823L-DESC
Win Source Part Number: 1278721-SG2823L-DESC Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 50 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2823L-DESC Base Product Number: SG2823

Win Source Part Number: 1278721-SG2823L-DESC
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2823L-DESC
Base Product Number: SG2823

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2823L-DESC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2823L-DESC
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278721-SG2823L-DESC SG2823L-DESC
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR183E6433HTMA1 - ODG (Origin Data Global)
Specs
Polarity PNP - Pre-Biased; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
View Details
5 suppliers