The RN2302,LF is a PNP pre-biased bipolar transistor designed for various applications including switching, inverter circuits, interfacing, and driver circuits. It features an integrated bias resistor, which simplifies circuit design by reducing the number of external components required, thereby minimizing system size and assembly time. This transistor is AEC-Q101 qualified, making it suitable for automotive applications. The RN2302,LF has a maximum collector current of 100 mA and a collector-emitter breakdown voltage of 50 V. It includes a base resistor value of 10 kOhms and an emitter-base resistor value of 10 kOhms. The device exhibits a minimum DC current gain (hFE) of 50 at 10 mA and 5 V, with a maximum Vce saturation of 300 mV at specified conditions. The current collector cutoff is rated at a maximum of 500 nA, and it operates with a transition frequency of 200 MHz. The maximum power dissipation is 100 mW. This transistor is packaged in a SC-70 form factor, suitable for surface mount applications, and is available in tape and reel packaging.
TRANS PREBIAS PNP 50V 0.1A SC70 Product overview: RN2302,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2302,LF can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
TRANS PREBIAS PNP 50V 0.1A SC70
TRANS PREBIAS PNP 50V 0.1A SC70
Win Source Part Number: 1376983-RN2302,LF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70
Base Product Number: RN2302
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 200 MHz
Power - Max: 100 mW
TRANS PREBIAS PNP 50V 0.1A SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-RN2302,LF | 264-RN2302,LFTR-ND | 1376983-RN2302,LF | RN2302,LF |
| Product Name | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 100000 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts |