Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased RN1905FE,LF(CT

Description
Win Source Part Number: 1314603-RN1905FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Base Product Number: RN1905
Request a Quote Datasheet
Description
Win Source Part Number: 1314603-RN1905FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Base Product Number: RN1905
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1314603-RN1905FE,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1314603-RN1905FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1314603-RN1905FE,LF(CT
Win Source Part Number: 1314603-RN1905FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Base Product Number: RN1905

Win Source Part Number: 1314603-RN1905FE,LF(CT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: ES6
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Base Product Number: RN1905

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1905FELF(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1905FELF(CTDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN1905FELF(CTDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1905FELF(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1905FELF(CTTR-ND
Bipolar Transistor Arrays, Pre-Biased RN1905FELF(CTTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN1905FELF(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN1905FELF(CTCT-ND
Bipolar Transistor Arrays, Pre-Biased RN1905FELF(CTCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1905FE,LF(CT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1905FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1905FE,LF(CT
TRANS 2NPN PREBIAS 0.1W ES6

TRANS 2NPN PREBIAS 0.1W ES6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1314603-RN1905FE,LF(CT RN1905FELF(CTDKR-ND RN1905FE,LF(CT
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCV47E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details