Win Source Part Number: 1033310-SG2023L-883B
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SG2023L-883BSG2023L/
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2023L-883B
Base Product Number: SG2023
DRIVER - MEDIUM CURRENT ARRAY, H
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1033310-SG2023L-883B | SG2023L-883B |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | 20-CLCC (8.89x8.89) |
| IC(max) | 500 milliamps | 500 milliamps |
| Power Gain | 1000 dB |