Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased RN4984FE,LF(CT

Description
Win Source Part Number: 1123650-RN4984FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: RN4984FELF(CBDKR-ND, RN4984FELF(CTTR,RN49 84FELF(CBCT,RN4984FE LF(CTDKR,RN4984FE,LF (CB,RN4984FE(T5LFT)T R,RN4984FELF(CBTR,RN 4984FE(T5LFT)DKR,RN4 984FE(T5L,F,T),RN498 4FE(T5LFT)CT-ND,RN49 84FELF(CTCT,RN4984FE LF(CBDKR,RN4984FE(T5 LFT)TR-ND,RN4984FELF (CBCT-ND,RN4984FE(T5 LFT)CT,RN4984FE(T5LF T)DKR-ND,RN4984FELF( CBTR-ND Base Product Number: RN4984
Request a Quote Datasheet
Description
Win Source Part Number: 1123650-RN4984FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: RN4984FELF(CBDKR-ND, RN4984FELF(CTTR,RN49 84FELF(CBCT,RN4984FE LF(CTDKR,RN4984FE,LF (CB,RN4984FE(T5LFT)T R,RN4984FELF(CBTR,RN 4984FE(T5LFT)DKR,RN4 984FE(T5L,F,T),RN498 4FE(T5LFT)CT-ND,RN49 84FELF(CTCT,RN4984FE LF(CBDKR,RN4984FE(T5 LFT)TR-ND,RN4984FELF (CBCT-ND,RN4984FE(T5 LFT)CT,RN4984FE(T5LF T)DKR-ND,RN4984FELF( CBTR-ND Base Product Number: RN4984
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1123650-RN4984FE,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1123650-RN4984FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1123650-RN4984FE,LF(CT
Win Source Part Number: 1123650-RN4984FE,LF( CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: RN4984FELF(CBDKR-ND, RN4984FELF(CTTR,RN49 84FELF(CBCT,RN4984FE LF(CTDKR,RN4984FE,LF (CB,RN4984FE(T5LFT)T R,RN4984FELF(CBTR,RN 4984FE(T5LFT)DKR,RN4 984FE(T5L,F,T),RN498 4FE(T5LFT)CT-ND,RN49 84FELF(CTCT,RN4984FE LF(CBDKR,RN4984FE(T5 LFT)TR-ND,RN4984FELF (CBCT-ND,RN4984FE(T5 LFT)CT,RN4984FE(T5LF T)DKR-ND,RN4984FELF( CBTR-ND Base Product Number: RN4984

Win Source Part Number: 1123650-RN4984FE,LF(CT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: ES6
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: RN4984FELF(CBDKR-ND,RN4984FELF(CTTR,RN4984FELF(CBCT,RN4984FELF(CTDKR,RN4984FE,LF(CB,RN4984FE(T5LFT)TR,RN4984FELF(CBTR,RN4984FE(T5LFT)DKR,RN4984FE(T5L,F,T),RN4984FE(T5LFT)CT-ND,RN4984FELF(CTCT,RN4984FELF(CBDKR,RN4984FE(T5LFT)TR-ND,RN4984FELF(CBCT-ND,RN4984FE(T5LFT)CT,RN4984FE(T5LFT)DKR-ND,RN4984FELF(CBTR-ND
Base Product Number: RN4984

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN4984FELF(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN4984FELF(CTDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN4984FELF(CTDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN4984FELF(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN4984FELF(CTTR-ND
Bipolar Transistor Arrays, Pre-Biased RN4984FELF(CTTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN4984FELF(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN4984FELF(CTCT-ND
Bipolar Transistor Arrays, Pre-Biased RN4984FELF(CTCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 100mW Surface Mount ES6

Buy Now Datasheet
Singapore, Singapore
0.1W Bipolar Transistor
293-RN4984FE,LF(CT
0.1W Bipolar Transistor 293-RN4984FE,LF(CT
TRANS NPN/PNP PREBIAS 0.1W ES6 Product overview: RN4984FE,LF(CT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN4984FE,LF(CT can be used for catalog matching and distributor lookup.

TRANS NPN/PNP PREBIAS 0.1W ES6 Product overview: RN4984FE,LF(CT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN4984FE,LF(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN4984FE,LF(CT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN4984FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN4984FE,LF(CT
TRANS NPN/PNP PREBIAS 0.1W ES6

TRANS NPN/PNP PREBIAS 0.1W ES6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1123650-RN4984FE,LF(CT RN4984FELF(CTDKR-ND 293-RN4984FE,LF(CT RN4984FE,LF(CT
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased 0.1W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type SOT3 SOT-563, SOT-666 Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 80 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data