Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SC-70
TRANS PREBIAS NPN 50V 0.1A SC70
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 264-RN1306LXHFTR-ND | RN1306,LXHF |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |
| Transistor Grade / Operating Range | Automotive |