STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STX690A

Description
Win Source Part Number: 1278606-STX690A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 3A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: STMicroelectronics Other Names: 497-8801,-497-8801 Base Product Number: STX690 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278606-STX690A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 3A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: STMicroelectronics Other Names: 497-8801,-497-8801 Base Product Number: STX690 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278606-STX690A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278606-STX690A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278606-STX690A
Win Source Part Number: 1278606-STX690A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 3A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: STMicroelectronics Other Names: 497-8801,-497-8801 Base Product Number: STX690 Product Status: Obsolete

Win Source Part Number: 1278606-STX690A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 3A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: STMicroelectronics
Other Names: 497-8801,-497-8801
Base Product Number: STX690
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 497-8801-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-8801-ND
Single Bipolar Transistors 497-8801-ND
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 900mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 3A 100MHz 900mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STX690A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STX690A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STX690A
TRANS NPN 30V 3A TO92-3

TRANS NPN 30V 3A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1278606-STX690A 497-8801-ND STX690A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K16E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers