Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount S-Mini
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932271-RN1410,LF
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount S-Mini
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RN1410
Categories: Discrete Semiconductor Products
Case / Package: S-Mini
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.21.0075
Other Part Number: 264-RN1410LFTR, RN1410,LF(B, 264-RN1410LFCT, 264-RN1410LFDKR
TRANS PREBIAS NPN 50V SMINI
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 264-RN1410LFTR-ND | 932271-RN1410,LF | RN1410,LF |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1410,LF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |