IC BUFFER NON-INVERT 6V 16SOIC Product overview: SN74HCS365DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS365DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371292-SN74HCS365DR
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCS365
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Input Type: Schmitt Trigger
Number of Elements: 6
Number of Bits per Element: 6
Schmitt Trigger 6 7.8mA 2V~6V 7.8mA 6 SOIC-16 Buffer/Driver/Transc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-SN74HCS365DR | 1371292-SN74HCS365DR | SN74HCS365DR |
| Product Name | 6V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Logic ICs >> Buffer/Driver/Transceiver |
| Device Type | Transceiver | Receiver; Transceiver; Buffer | Transceiver; Buffer |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 2V ~ 6V | Other; 2V ~ 6V | Other; 2V~6V |
| Data Rate | 120000 kbps |