Texas Instruments SN74LS2323 Dual Line Receiver SN74LS2323D

Description
Dual Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS2323 Dual Line Receiver - SN74LS2323D - Texas Instruments
Dallas, TX, United States
SN74LS2323 Dual Line Receiver
SN74LS2323D
SN74LS2323 Dual Line Receiver SN74LS2323D
Dual Line Receiver 8-SOIC 0 to 70

Dual Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS2323D - 1254911-SN74LS2323D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS2323D
1254911-SN74LS2323D
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS2323D 1254911-SN74LS2323D
Manufacturer: Texas Instruments Win Source Part Number: 1254911-SN74LS2323D Packaging: Tube Type: Receiver Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74LS2323 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254911-SN74LS2323D
Packaging: Tube
Type: Receiver
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS2323
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Dual 5V 24mA SOIC Interface Transceiver IC
710-SN74LS2323D
Dual 5V 24mA SOIC Interface Transceiver IC 710-SN74LS2323D
Dual Line Receiver, 2-Bit, 2-Ch, 5V, 24mA, SOIC Product overview: SN74LS2323D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN74LS2323D can be used for catalog matching and distributor lookup.

Dual Line Receiver, 2-Bit, 2-Ch, 5V, 24mA, SOIC Product overview: SN74LS2323D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN74LS2323D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS2323D 1254911-SN74LS2323D 710-SN74LS2323D
Product Name SN74LS2323 Dual Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN74LS2323D Dual 5V 24mA SOIC Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details