Texas Instruments SN74LS245 Octal bus transceivers SN74LS245DWRG4

Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote
Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features 3-state outputs that can drive bus lines directly, and PNP inputs that reduce DC loading on the bus lines. The device includes hysteresis at the bus inputs to improve noise margins and has a typical propagation delay of 8 ns from port to port. The transceiver allows data transmission from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. Additionally, the output-enable (OE) input can disable the device, effectively isolating the buses. This product is suitable for applications in building automation, electronic point of sale, factory automation, and test and measurement. The SN74LS245 is available in various package types, including SOIC, which is relevant for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74LS245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features 3-state outputs that can drive bus lines directly, and PNP inputs that reduce DC loading on the bus lines. The device includes hysteresis at the bus inputs to improve noise margins and has a typical propagation delay of 8 ns from port to port. The transceiver allows data transmission from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. Additionally, the output-enable (OE) input can disable the device, effectively isolating the buses. This product is suitable for applications in building automation, electronic point of sale, factory automation, and test and measurement. The SN74LS245 is available in various package types, including SOIC, which is relevant for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS245 Octal bus transceivers - SN74LS245DWRG4 - Texas Instruments
Dallas, TX, United States
SN74LS245 Octal bus transceivers
SN74LS245DWRG4
SN74LS245 Octal bus transceivers SN74LS245DWRG4
Octal bus transceivers 20-SOIC 0 to 70

Octal bus transceivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74LS245DWRG4
8-bit 5V SOIC Interface Transceiver IC 704-SN74LS245DWRG4
Octal Bus Transceiver, 8-Bit, 3-STATE, SOIC, 5V Product overview: SN74LS245DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS245DWRG4 can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, 3-STATE, SOIC, 5V Product overview: SN74LS245DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS245DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LS245DWRG4 704-SN74LS245DWRG4
Product Name SN74LS245 Octal bus transceivers 8-bit 5V SOIC Interface Transceiver IC
Technology LS
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details