The SN74LS125A is a quadruple bus buffer with 3-state outputs in a 14-pin SOIC package, operating from 0°C to 70°C. Each channel has individual control and low-impedance output when enabled, presenting a high-impedance state when disabled. The device is designed for driving heavily loaded bus lines without external pullup resistors.
Quadruple Bus Buffers With 3-State Outputs 14-SOIC 0 to 70
Bus Driver, LS Series, 4-Func, 1-Bit, True Output, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS125AD | SN74LS125AD |
| Product Name | SN74LS125A Quadruple Bus Buffers With 3-State Outputs | |
| Technology | LS | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |