Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - SN74LS47N SN74LS47N

Description
Manufacturer: Texas Instruments Win Source Part Number: 082351-SN74LS47N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082351-SN74LS47N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - SN74LS47N - 082351-SN74LS47N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - SN74LS47N
082351-SN74LS47N
PMIC - PMIC - Display Drivers - SN74LS47N 082351-SN74LS47N
Manufacturer: Texas Instruments Win Source Part Number: 082351-SN74LS47N Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 082351-SN74LS47N
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Defence, Military & Aerospace

Buy Now Datasheet
Display Drivers - 296-3712-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3712-5-ND
Display Drivers 296-3712-5-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
Display Drivers - SN74LS47N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
SN74LS47N
Display Drivers SN74LS47N
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 082351-SN74LS47N 296-3712-5-ND SN74LS47N
Product Name PMIC - PMIC - Display Drivers - SN74LS47N Display Drivers Display Drivers
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details