Texas Instruments SN74LS14 Hex schmitt-trigger inverters SN74LS14DG4

Description
Hex schmitt-trigger inverters 14-SOIC 0 to 70
Request a Quote
Description
Hex schmitt-trigger inverters 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS14DG4 is a hex Schmitt-trigger inverter from Texas Instruments designed to provide improved line-receiving characteristics and high noise immunity. This device operates effectively from very slow input signal edges, ensuring clean and jitter-free output signals. Each inverter in the series features distinct input threshold levels for positive-going and negative-going signals, which enhances its performance in various applications. The SN74LS14 is suitable for use in HVAC gateways, robotic controls, industrial stepper motors, and digital input modules for factory automation. It is available in a 14-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The SN74LS14DG4 is a hex Schmitt-trigger inverter from Texas Instruments designed to provide improved line-receiving characteristics and high noise immunity. This device operates effectively from very slow input signal edges, ensuring clean and jitter-free output signals. Each inverter in the series features distinct input threshold levels for positive-going and negative-going signals, which enhances its performance in various applications. The SN74LS14 is suitable for use in HVAC gateways, robotic controls, industrial stepper motors, and digital input modules for factory automation. It is available in a 14-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
SN74LS14 Hex schmitt-trigger inverters - SN74LS14DG4 - Texas Instruments
Dallas, TX, United States
SN74LS14 Hex schmitt-trigger inverters
SN74LS14DG4
SN74LS14 Hex schmitt-trigger inverters SN74LS14DG4
Hex schmitt-trigger inverters 14-SOIC 0 to 70

Hex schmitt-trigger inverters 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS14DG4 - Rochester Electronics
Newburyport, MA, United States
Inverter, LS Series, 6-Func, 1-Input, TTL, PDSO14

Inverter, LS Series, 6-Func, 1-Input, TTL, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74LS14DG4 SN74LS14DG4
Product Name SN74LS14 Hex schmitt-trigger inverters
Technology LS
Device Type SN74LS14 Hex schmitt-trigger inverters
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers