Texas Instruments High-Performance Analog Display Drivers SN74LS247N

Description
LED Driver 16-PDIP
Request a Quote Datasheet
Description
LED Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-3679-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-3679-5-ND
Display Drivers 296-3679-5-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - SN74LS247N - 089649-SN74LS247N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - SN74LS247N
089649-SN74LS247N
PMIC - PMIC - Display Drivers - SN74LS247N 089649-SN74LS247N
Manufacturer: Texas Instruments Win Source Part Number: 089649-SN74LS247N Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Family Name: SN74LS247 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): SN74LS47N3; SN74LS47N; SN74LS47NE4; SN74LS247NG4 ; Introduction Date: December 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 089649-SN74LS247N
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Family Name: SN74LS247
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): SN74LS47N3; SN74LS47N; SN74LS47NE4; SN74LS247NG4 ;
Introduction Date: December 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Display Drivers - SN74LS247N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
SN74LS247N
Display Drivers SN74LS247N
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-3679-5-ND 089649-SN74LS247N SN74LS247N
Product Name Display Drivers PMIC - PMIC - Display Drivers - SN74LS247N Display Drivers
Technology BCD BCD
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers