Octal buffers and line drivers with 3-state outputs in a 20-pin TSSOP package, 6.50mm x 6.4mm, operating from 4.5V to 5.5V with a propagation delay of 12 ns typical, capable of driving up to 15 LSTTL loads and ±6mA at 5V, and operating from -40°C to 85°C.
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Ch Buffer/Inverter, 4.5-5.5V, 3-State, 8-bit, TSSOP Product overview: SN74HCT240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT240PW can be used for catalog matching and distributor lookup.
Bus Driver, HCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT240PW | 704-SN74HCT240PW | SN74HCT240PW |
| Product Name | SN74HCT240 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 5.5V TSSOP Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |