Octal bus transceivers with 3-state outputs for asynchronous two-way communication between data buses, in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 4.5 V to 5.5 V with ±6-mA output drive at 5 V, propagation delay of 14 ns, and a temperature range of -40°C to 85°C.
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Bus Transceiver, 8-Bit, 5V, SOIC Product overview: SN74HCT245DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT245DWRE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT245DWRE4 | 704-SN74HCT245DWRE4 |
| Product Name | SN74HCT245 Octal Bus Transceivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC |
| Technology | HCT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |