Manufacturer: Texas Instruments
Win Source Part Number: 334291-SN74LS47DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-46894-1-ND | 334291-SN74LS47DR | SN74LS47DR |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - SN74LS47DR | Display Drivers |
| Technology | BCD | BCD | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |