Quadruple bus buffers with 3-state outputs in a 14-pin SOP package, operating from 0°C to 70°C. Each buffer has a separate control input, with outputs disabled when the control is high. The device offers low-impedance TTL-level driving capability when enabled and high-impedance state when disabled. Package dimensions are 12.0 mm pitch between cavity centers, 8.1 mm body length, and 8.45 mm body width, designed for tape and reel packaging with 2000 units per reel.
Quadruple Bus Buffers With 3-State Outputs 14-SO 0 to 70
Bus Driver, LS Series, 4-Func, 1-Bit, True Output, TTL, PDSO14
4-Ch 3-State Buffer IC, 5V, Bipolar, SO, 18ns PD Product overview: SN74LS125ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS125ANSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LS125ANSR | SN74LS125ANSR | 704-SN74LS125ANSR |
| Product Name | SN74LS125A Quadruple Bus Buffers With 3-State Outputs | 5V Interface Transceiver IC | |
| Technology | LS | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |